Keystone Electronics Corp. For .032 -.046" Pins, Crimp Barrel Jack 3594

Description
Part Number: 3594 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Wire Pin Size: .032 -.046" RoHS: No Type: Jacks 18AWG wire max
Request a Quote
Description
Part Number: 3594 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Wire Pin Size: .032 -.046" RoHS: No Type: Jacks 18AWG wire max
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046" pins with crimp barrel contact, press-fit mounting, and .057" (1.45 mm) hole diameter. Available in gold/gold, tin/tin, or tin/gold plating options. Rated for .015-.025" (0.38-0.64 mm) leads. Physical length is 0.510" (13.0 mm).

Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046" pins with crimp barrel contact, press-fit mounting, and .057" (1.45 mm) hole diameter. Available in gold/gold, tin/tin, or tin/gold plating options. Rated for .015-.025" (0.38-0.64 mm) leads. Physical length is 0.510" (13.0 mm).

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Crimp Barrel Jack
3594
For .032 -.046" Pins, Crimp Barrel Jack 3594
Part Number: 3594 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Wire Pin Size: .032 -.046" RoHS: No Type: Jacks 18AWG wire max

Part Number: 3594

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Wire
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Jacks
  • 18AWG wire max
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 3594
Product Name For .032 -.046" Pins, Crimp Barrel Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .075
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details