Keystone Electronics Corp.
For .015 -.021" Pins, Press Fit Receptacle
1432-1
Description
Part Number: 1432-1
Finish/Plating: Tin/Tin
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1432-1
Finish/Plating: Tin/Tin
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
For .015 -.021" Pins, Press Fit Receptacle
1432-1
Part Number: 1432-1
Finish/Plating: Tin/Tin
Length: .140 [3.6]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.021"
RoHS: No
Type: Micro Jack
Part Number: 1432-1
- Finish/Plating: Tin/Tin
- Length: .140 [3.6]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.021"
- RoHS: No
- Type: Micro Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1432-1 |
|
Product Name
|
For .015 -.021" Pins, Press Fit Receptacle |
|
Product Type
|
PCB Pins; PCB Receptacles
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Through-Hole
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details