Keystone Electronics Corp. For .065 -.082" Pins, Solder Mount Jack 1641A

Description
Part Number: 1641A Finish/Plating: Gold/Gold Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 1641A Finish/Plating: Gold/Gold Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .065 - .082 inch pins, solder mount, with a hole diameter of .122 inch (3.1 mm), available in gold/gold, tin/tin, or tin/gold plating options, and RoHS compliant. The part features a 4-finger closed entry contact and a knurl for secure mounting.

Datasheet Summary
Powered by GS/AI

Micro jack for .065 - .082 inch pins, solder mount, with a hole diameter of .122 inch (3.1 mm), available in gold/gold, tin/tin, or tin/gold plating options, and RoHS compliant. The part features a 4-finger closed entry contact and a knurl for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
For .065 -.082
New Hyde Park, NY, USA
For .065 -.082" Pins, Solder Mount Jack
1641A
For .065 -.082" Pins, Solder Mount Jack 1641A
Part Number: 1641A Finish/Plating: Gold/Gold Length: .480 [12.2] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: Yes Type: Jacks

Part Number: 1641A

  • Finish/Plating: Gold/Gold
  • Length: .480 [12.2]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .065 -.082"
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1641A
Product Name For .065 -.082" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .022 -.034
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details