Keystone Electronics Corp. SMT-Top & Side Entry Female Quick-Fit on T&R W/ Kapton Tape 3586KTR

Description
Part Number: 3586KTR Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use. Cat No. 3586TR is UL recignized as an Auto fuse clip only.
Request a Quote Datasheet
Description
Part Number: 3586KTR Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use. Cat No. 3586TR is UL recignized as an Auto fuse clip only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT-Top & Side Entry Female Quick-Fit on T&R W/ Kapton Tape - 3586KTR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT-Top & Side Entry Female Quick-Fit on T&R W/ Kapton Tape
3586KTR
SMT-Top & Side Entry Female Quick-Fit on T&R W/ Kapton Tape 3586KTR
Part Number: 3586KTR Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel UL Recognized: Yes - (USA & Canada) E201546 Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use. Cat No. 3586TR is UL recignized as an Auto fuse clip only.

Part Number: 3586KTR

  • Current Rating: 30 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Tape and Reel - 750 / 13" reel
  • UL Recognized: Yes - (USA & Canada) E201546
  • Kapton Tape added to top surface for vacuum pick and place. Tape must be removed prior to use.

Cat No. 3586TR is UL recignized as an Auto fuse clip only.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 3586KTR
Product Name SMT-Top & Side Entry Female Quick-Fit on T&R W/ Kapton Tape
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Spade Connectors - 1177246 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Shape / Form Pin
Applications Electronics
Contact Material Brass
View Details
THM Horizontal 30Amp-w/ Screw Unassembled - 8186 - Keystone Electronics Corp.
Specs
Current 30 amps
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details