Keystone Electronics Corp. Leaf Spring Contact w/ Solder Tab 1107-1

Description
Part Number: 1107-1 # of Cells: 1 Cell Size: Universal Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact
Request a Quote Datasheet
Description
Part Number: 1107-1 # of Cells: 1 Cell Size: Universal Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaf Spring Contact w/ Solder Tab - 1107-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Leaf Spring Contact w/ Solder Tab
1107-1
Leaf Spring Contact w/ Solder Tab 1107-1
Part Number: 1107-1 # of Cells: 1 Cell Size: Universal Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact

Part Number: 1107-1

  • # of Cells: 1
  • Cell Size: Universal
  • Finish/Plating: Nickel Plate
  • Material: Stainless Steel
  • Mounting: Case
  • Type: Contact
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1107-1
Product Name Leaf Spring Contact w/ Solder Tab
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

Battery Contact w/ Tab,Dual (Right) - 5211 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
2 suppliers
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller - 122TR - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
2 suppliers
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details