Part Number: 5213
DUAL CONTACT, BATTERY CONTACT; Battery Sizes Accepted:AAAA, AAA, N; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Spring Contact; Body Material:Steel RoHS Compliant: Yes
| Keystone Electronics Corp. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 5213 | 3675398 | 31C6769 |
| Product Name | Battery Contact, Dual (Right) | Battery Contacts | Dual Contact, Battery Contact; Battery Sizes Accepted Keystone |
| Contact Material | Steel; Base Metal | ||
| Base / Spring Metal | Steel | ||
| Plating / Coating | Nickel; Nickel Plate | Nickel; Nickel Plated Contacts |