Keystone Electronics Corp. Heavy Duty Screw Terminal w/Screw Assembled 1283

Description
Part Number: 1283 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Description
Part Number: 1283 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1283 is a heavy duty screw terminal with a screw installed, rated for 30 amps, featuring an anti-rotation tab and a 10-32 thread. The terminal is made of brass with matte tin plating, and the screw is stainless steel. It has a body diameter of 0.375 inches [9.5 mm] and a mounting configuration with a notched leg for mechanical and solder connections.

Datasheet Summary
Powered by GS/AI

Part number 1283 is a heavy duty screw terminal with a screw installed, rated for 30 amps, featuring an anti-rotation tab and a 10-32 thread. The terminal is made of brass with matte tin plating, and the screw is stainless steel. It has a body diameter of 0.375 inches [9.5 mm] and a mounting configuration with a notched leg for mechanical and solder connections.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Screw Terminal w/Screw Assembled - 1283 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Heavy Duty Screw Terminal w/Screw Assembled
1283
Heavy Duty Screw Terminal w/Screw Assembled 1283
Part Number: 1283 Current Rating: 30 Amps Mounting: Swage Mount Orientation: Vertical Screw Packaging: Screw Installed Terminal Body Style: 30 Amp Thread: 10-32

Part Number: 1283

  • Current Rating: 30 Amps
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Screw Installed
  • Terminal Body Style: 30 Amp
  • Thread: 10-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 1283
Product Name Heavy Duty Screw Terminal w/Screw Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminals - Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details