Keystone Electronics Corp. Universal Female Blade Clip - Top Tab Entry 3557

Description
Part Number: 3557 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Quick fit terminal can be inserted from top or side. E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet
Description
Part Number: 3557 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Quick fit terminal can be inserted from top or side. E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Female Blade Clip - Top Tab Entry - 3557 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Universal Female Blade Clip - Top Tab Entry
3557
Universal Female Blade Clip - Top Tab Entry 3557
Part Number: 3557 Current Rating: 30 Amps Finish/Plating: Tin-Nickel Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Quick fit terminal can be inserted from top or side. E354010 (Auto Fuse Clip) - 30 Amp E201546 (Quick-Fit Terminal)

Part Number: 3557

  • Current Rating: 30 Amps
  • Finish/Plating: Tin-Nickel
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
  • Quick fit terminal can be inserted from top or side.

E354010 (Auto Fuse Clip) - 30 Amp

E201546 (Quick-Fit Terminal)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 3557
Product Name Universal Female Blade Clip - Top Tab Entry
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details
Coil Battery Contact, Dual, AAA - 181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate
View Details
Spade Connectors - 1177274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Shape / Form Pin
Applications Electronics
Contact Material Brass
View Details
Board Mount C Cell Battery Contact - 207 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details