KEYSTONE ELECTRONICS CORP.
1017-1 -- BATTERY CONTACT, LEAF SPRING, THM
Keystone Electronics Corp.
Battery Contact, Leaf Spring, THM
1017-1
Description
Part Number: 1017-1
# of Cells: 1
Cell Size: Universal
Finish/Plating: Tin-Nickel
Material: Stainless Steel
Mounting: THM
Type: Contact
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1017-1
# of Cells: 1
Cell Size: Universal
Finish/Plating: Tin-Nickel
Material: Stainless Steel
Mounting: THM
Type: Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
Battery Contact, Leaf Spring, THM
1017-1
Part Number: 1017-1
# of Cells: 1
Cell Size: Universal
Finish/Plating: Tin-Nickel
Material: Stainless Steel
Mounting: THM
Type: Contact
Part Number: 1017-1
- # of Cells: 1
- Cell Size: Universal
- Finish/Plating: Tin-Nickel
- Material: Stainless Steel
- Mounting: THM
- Type: Contact
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Contacts |
|
Product Number
|
1017-1 |
|
Product Name
|
Battery Contact, Leaf Spring, THM |
|
Contact Material
|
Base Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Contact Material
Phosphor Bronze
Plating / Coating
Nickel; Nickel Plated Contacts
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Plating / Coating
Tin; Bright Tin
View Details
Keystone Electronics Corp.
Contact Material
Base Metal
Base / Spring Metal
Brass
Current
20 amps
View Details
2 suppliers