Keystone Electronics Corp. .187" Tab-Brass-Tin Plate 4095

Description
Part Number: 4095 Current Rating: 20 Amps Finish/Plating: Bright Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet
Description
Part Number: 4095 Current Rating: 20 Amps Finish/Plating: Bright Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.187
New Hyde Park, NY, USA
.187" Tab-Brass-Tin Plate
4095
.187" Tab-Brass-Tin Plate 4095
Part Number: 4095 Current Rating: 20 Amps Finish/Plating: Bright Tin Material: Brass Mounting: Rivet Orientation: 45 degree Tab Size: .187 [4.8] x .020 [.51] Terminal Type: Quick-Fit MALE QUICK FIT

Part Number: 4095

  • Current Rating: 20 Amps
  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Rivet
  • Orientation: 45 degree
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Type: Quick-Fit

MALE QUICK FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 4095
Product Name .187" Tab-Brass-Tin Plate
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

2 Cell Leaf Spring (Right) Contact - 291 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Nickel; Nickel Plate
View Details
3 suppliers
3 Pairs-Male .250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating None
View Details
.250
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Current 20 amps
View Details