Keystone Electronics Corp. Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 3012

Description
RETAINER CONTACT, 16MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 16mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RETAINER CONTACT, 16MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 16mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone - 31C0594 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
31C0594
Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone 31C0594
RETAINER CONTACT, 16MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 16mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

RETAINER CONTACT, 16MM COIN CELL, SMD; Battery Sizes Accepted:Coin Cell - 16mm; Battery Terminals:SMD; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Product Range:-; Body Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31C0594
Product Name Retainer Contact, 16Mm Coin Cell, Smd; Battery Sizes Accepted Keystone
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 6804968 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Electroplating Anodes -  - Indium Corporation
Indium Corporation
Specs
Type Anode / Anode Material
Shape / Form Bar Stock; Blank / Block
View Details