Keystone Electronics Corp. Solder Lug Fuse Clip-Flat Tab 3533

Description
Part Number: 3533 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3533 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solder Lug Fuse Clip-Flat Tab
3533
Solder Lug Fuse Clip-Flat Tab 3533
Part Number: 3533 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: SMT/Rivet UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3533

  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: SMT/Rivet
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3533-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3533-ND
Fuseholders 36-3533-ND
Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Fuse Clip 15A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3533 36-3533-ND
Product Name Solder Lug Fuse Clip-Flat Tab Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Fuseholders - 36-3577-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip
View Details
Horizontal Fuse Entry Standard Auto Blade Holder - 3550-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
5 suppliers
3AG-Fuse Holder-Molded Base - 3523 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
3 suppliers