Keystone Electronics Corp. Straight PC Leg Fuse Clip-w/end stops 3529

Description
Part Number: 3529 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet
Description
Part Number: 3529 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight PC Leg Fuse Clip-w/end stops - 3529 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Straight PC Leg Fuse Clip-w/end stops
3529
Straight PC Leg Fuse Clip-w/end stops 3529
Part Number: 3529 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 1AG,3AG,7AG,8AG Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3529

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 1AG,3AG,7AG,8AG
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet
Fuseholders - 36-3529-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3529-ND
Fuseholders 36-3529-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder; Fuse Holder Type Keystone - 74R7983 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder; Fuse Holder Type Keystone
74R7983
Fuse Holder; Fuse Holder Type Keystone 74R7983
FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8", 1/4" x 1-1/4", 1/4" x 7/8", 1/4" x 1", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4" x 5/8", 1/4" x 1-1/4", 1/4" x 7/8", 1/4" x 1", 6.3mm x 32mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 3529 36-3529-ND 74R7983
Product Name Straight PC Leg Fuse Clip-w/end stops Fuseholders Fuse Holder; Fuse Holder Type Keystone
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 36-3586KDKR-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 5 amps
Mounting THM
View Details
6 suppliers
Horizontal Entry Mini Auto Fuse Clip, SMT - 3569 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers