Keystone Electronics Corp. For .015 -.021" Pins, Solder Mount Jack 1420-2

Description
Part Number: 1420-2 Finish/Plating: Tin/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1420-2 Finish/Plating: Tin/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Solder Mount Jack
1420-2
For .015 -.021" Pins, Solder Mount Jack 1420-2
Part Number: 1420-2 Finish/Plating: Tin/Gold Length: .170 [4.32] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack

Part Number: 1420-2

  • Finish/Plating: Tin/Gold
  • Length: .170 [4.32]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.021"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1420-2
Product Name For .015 -.021" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Chasis Mount.045
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details