Keystone Electronics Corp.
Forked Turret Terminal .113" Long
1592-3
Description
Part Number: 1592-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.067
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1592-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.067
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .113" Long
1592-3
Part Number: 1592-3
Finish/Plating: Bright Tin
For Panel Thickness: .093 [2.36]
Length: .113 [2.9]
Material: Brass
Mounting Hole: 0.067
Part Number: 1592-3
- Finish/Plating: Bright Tin
- For Panel Thickness: .093 [2.36]
- Length: .113 [2.9]
- Material: Brass
- Mounting Hole: 0.067
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1592-3 |
|
Product Name
|
Forked Turret Terminal .113" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Through-Hole; Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Nickel; Nickel Plate
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details