Keystone Electronics Corp. For .025 -.037" Pins, Solder Mount Jack 3590

Description
Part Number: 3590 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 3590 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Solder Mount Jack
3590
For .025 -.037" Pins, Solder Mount Jack 3590
Part Number: 3590 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack

Part Number: 3590

  • Finish/Plating: Gold/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .025 - .037"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 3590
Product Name For .025 -.037" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details