Keystone Electronics Corp. For .065 -.082" Pins, Solder Mount Receptacle 1689

Description
Part Number: 1689 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote Datasheet
Description
Part Number: 1689 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .065 -.082
New Hyde Park, NY, USA
For .065 -.082" Pins, Solder Mount Receptacle
1689
For .065 -.082" Pins, Solder Mount Receptacle 1689
Part Number: 1689 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .065 -.082" RoHS: No Type: Jacks

Part Number: 1689

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .065 -.082"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1689
Product Name For .065 -.082" Pins, Solder Mount Receptacle
Product Type PCB Pins; PCB Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details