Keystone Electronics Corp.
For .015 -.025" Pins, Press Fit IC Jack
3501
Description
Part Number: 3501
Finish/Plating: Gold/Gold
Length: .360 [9.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: Yes
Type: Jacks
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 3501
Finish/Plating: Gold/Gold
Length: .360 [9.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: Yes
Type: Jacks
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
Micro jack for .015 (.38) - .025 (.64) pin leads, press-fit mounting, with a length of .360 (9.2) and a diameter of .057 (1.45).
Suppliers
For .015 -.025" Pins, Press Fit IC Jack
3501
Part Number: 3501
Finish/Plating: Gold/Gold
Length: .360 [9.1]
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .015 -.025"
RoHS: Yes
Type: Jacks
Part Number: 3501
- Finish/Plating: Gold/Gold
- Length: .360 [9.1]
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .015 -.025"
- RoHS: Yes
- Type: Jacks
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3501 |
|
Product Name
|
For .015 -.025" Pins, Press Fit IC Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details