Keystone Electronics Corp. .025" PCB Pin Gold, Swage Mount 1368-1

Description
Part Number: 1368-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1368-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" PCB Pin Gold, Swage Mount
1368-1
.025" PCB Pin Gold, Swage Mount 1368-1
Part Number: 1368-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.025 RoHS: Yes Type: Micro Pins

Part Number: 1368-1

  • Finish/Plating: Gold Plate
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.025
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1368-1
Product Name .025" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details