Keystone Electronics Corp. Nylon Panel Snap Rivet 3448

Description
Part Number: 3448 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .217 [5.5] - .256 [6.5] Head Diameter: .315 [8.0] Length: .320 [8.1] Material: Nylon
Request a Quote
Description
Part Number: 3448 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .217 [5.5] - .256 [6.5] Head Diameter: .315 [8.0] Length: .320 [8.1] Material: Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nylon Panel Snap Rivet, part number 3448, is designed for use in electronic assembly applications. It features a barrel outer diameter of .158 inches (4.0 mm) and is made from Nylon 6/6, which is UL Rated 94V-2. This rivet accommodates panel thicknesses ranging from .217 inches (5.5 mm) to .256 inches (6.5 mm) and has a head diameter of .315 inches (8.0 mm) with a length of .320 inches (8.1 mm). The rivet can be installed without access to the underside, allowing for a clean cosmetic finish and easy removal for repairs or upgrades. This product is suitable for applications requiring a lightweight and durable fastening solution.

Datasheet Summary
Powered by GS/AI

The Nylon Panel Snap Rivet, part number 3448, is designed for use in electronic assembly applications. It features a barrel outer diameter of .158 inches (4.0 mm) and is made from Nylon 6/6, which is UL Rated 94V-2. This rivet accommodates panel thicknesses ranging from .217 inches (5.5 mm) to .256 inches (6.5 mm) and has a head diameter of .315 inches (8.0 mm) with a length of .320 inches (8.1 mm). The rivet can be installed without access to the underside, allowing for a clean cosmetic finish and easy removal for repairs or upgrades. This product is suitable for applications requiring a lightweight and durable fastening solution.

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3448 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3448
Nylon Panel Snap Rivet 3448
Part Number: 3448 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .217 [5.5] - .256 [6.5] Head Diameter: .315 [8.0] Length: .320 [8.1] Material: Nylon

Part Number: 3448

  • "A" Barrel O.D.: .158 [4.0]
  • Color: Black
  • For Panel Thickness: .217 [5.5] - .256 [6.5]
  • Head Diameter: .315 [8.0]
  • Length: .320 [8.1]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3448-ND - DigiKey
Thief River Falls, MN, United States
"0.158"" (4.01mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

"0.158"" (4.01mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3448 36-3448-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3443 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3305 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers