Keystone Electronics Corp. Nylon Panel Snap Rivet 3440

Description
Part Number: 3440 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .051 [1.3] - .079 [2.0] Head Diameter: .165 [4.2] Length: .130 [3.3] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 3440 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .051 [1.3] - .079 [2.0] Head Diameter: .165 [4.2] Length: .130 [3.3] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3440
Nylon Panel Snap Rivet 3440
Part Number: 3440 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .051 [1.3] - .079 [2.0] Head Diameter: .165 [4.2] Length: .130 [3.3] Material: Nylon

Part Number: 3440

  • "A" Barrel O.D.: .079 [2.0]
  • Color: Black
  • For Panel Thickness: .051 [1.3] - .079 [2.0]
  • Head Diameter: .165 [4.2]
  • Length: .130 [3.3]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3440-ND - DigiKey
Thief River Falls, MN, United States
"0.076"" (1.93mm) Snap Rivet 0.051"" ~ 0.079"" (1.30mm ~ 2.01mm) Grip Range Nylon"

"0.076"" (1.93mm) Snap Rivet 0.051"" ~ 0.079"" (1.30mm ~ 2.01mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3440 36-3440-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3322 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.1090 inch (2.77 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers