Keystone Electronics Corp. Brass Semi-Tubular Rivet 3390

Description
Part Number: 3390 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .219 [5.56] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote
Description
Part Number: 3390 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .219 [5.56] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3390 is a brass semi-tubular rivet with a barrel outer diameter of .128 (3.25 mm), a length under head of .218 (5.5 mm), a head diameter of .218 (5.5 mm), and requires a mounting hole of #30 drill size. It is nickel plated and made of brass.

Datasheet Summary
Powered by GS/AI

The 3390 is a brass semi-tubular rivet with a barrel outer diameter of .128 (3.25 mm), a length under head of .218 (5.5 mm), a head diameter of .218 (5.5 mm), and requires a mounting hole of #30 drill size. It is nickel plated and made of brass.

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3390 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3390
Brass Semi-Tubular Rivet 3390
Part Number: 3390 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .219 [5.56] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]

Part Number: 3390

  • "A" Barrel O.D.: .121 [3.07]
  • "B" Length Under Flange: .219 [5.56]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .218 [5.5]
  • Material: Brass
  • Mounting Hole: .128 3.3]
Buy Now Datasheet
Rivets - 36-3390-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3390 36-3390-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Rivets - 36-48-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-35-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3320 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers