Keystone Electronics Corp. Nylon Panel Snap Rivet 3443

Description
Part Number: 3443 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .098 [2.5] - .158 [[4.0] Head Diameter: .263 [6.7] Length: .224 [5.70] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 3443 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .098 [2.5] - .158 [[4.0] Head Diameter: .263 [6.7] Length: .224 [5.70] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3443 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3443
Nylon Panel Snap Rivet 3443
Part Number: 3443 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .098 [2.5] - .158 [[4.0] Head Diameter: .263 [6.7] Length: .224 [5.70] Material: Nylon

Part Number: 3443

  • "A" Barrel O.D.: .138 [3.5]
  • Color: Black
  • For Panel Thickness: .098 [2.5] - .158 [[4.0]
  • Head Diameter: .263 [6.7]
  • Length: .224 [5.70]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3443-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3443 36-3443-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Rivets - 36-34-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3388 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers