Keystone Electronics Corp. Nylon Panel Snap Rivet 3446

Description
Part Number: 3446 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .217 [5.5] - .256 [6.5] Head Diameter: .244 [6.2] Length: .340 [8.6] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 3446 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .217 [5.5] - .256 [6.5] Head Diameter: .244 [6.2] Length: .340 [8.6] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3446 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3446
Nylon Panel Snap Rivet 3446
Part Number: 3446 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .217 [5.5] - .256 [6.5] Head Diameter: .244 [6.2] Length: .340 [8.6] Material: Nylon

Part Number: 3446

  • "A" Barrel O.D.: .138 [3.5]
  • Color: Black
  • For Panel Thickness: .217 [5.5] - .256 [6.5]
  • Head Diameter: .244 [6.2]
  • Length: .340 [8.6]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3446-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.217"" ~ 0.256"" (5.51mm ~ 6.50mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3446 36-3446-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 36-27-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Brass Semi-Tubular Rivet - 3383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers