Keystone Electronics Corp. Nylon Panel Snap Rivet 3442

Description
Part Number: 3442 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .114 [2.9] - .142 [3.6] Head Diameter: .165 [4.2] Length: .206 [5.2] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 3442 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .114 [2.9] - .142 [3.6] Head Diameter: .165 [4.2] Length: .206 [5.2] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3442 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3442
Nylon Panel Snap Rivet 3442
Part Number: 3442 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .114 [2.9] - .142 [3.6] Head Diameter: .165 [4.2] Length: .206 [5.2] Material: Nylon

Part Number: 3442

  • "A" Barrel O.D.: .079 [2.0]
  • Color: Black
  • For Panel Thickness: .114 [2.9] - .142 [3.6]
  • Head Diameter: .165 [4.2]
  • Length: .206 [5.2]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3442-ND - DigiKey
Thief River Falls, MN, United States
"0.076"" (1.93mm) Snap Rivet 0.114"" ~ 0.142"" (2.90mm ~ 3.61mm) Grip Range Nylon"

"0.076"" (1.93mm) Snap Rivet 0.114"" ~ 0.142"" (2.90mm ~ 3.61mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3442 36-3442-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-33-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Rivets - 36-16-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-46-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details