Keystone Electronics Corp. Brass Semi-Tubular Rivet 3388

Description
Part Number: 3388 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote
Description
Part Number: 3388 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Brass Semi-Tubular Rivet, part number 3388, from Keystone Electronics Corp. features a barrel outer diameter of .121 inches (3.07 mm) and a length under flange of .156 inches (3.96 mm). It is constructed from brass and has a nickel plating finish. The head diameter measures .218 inches (5.5 mm), and it is designed for use with a mounting hole size of .128 inches (3.3 mm). This rivet is suitable for applications in PC board and electronic assembly, providing a reliable fastening solution.

Datasheet Summary
Powered by GS/AI

The Brass Semi-Tubular Rivet, part number 3388, from Keystone Electronics Corp. features a barrel outer diameter of .121 inches (3.07 mm) and a length under flange of .156 inches (3.96 mm). It is constructed from brass and has a nickel plating finish. The head diameter measures .218 inches (5.5 mm), and it is designed for use with a mounting hole size of .128 inches (3.3 mm). This rivet is suitable for applications in PC board and electronic assembly, providing a reliable fastening solution.

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3388 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3388
Brass Semi-Tubular Rivet 3388
Part Number: 3388 "A" Barrel O.D.: .121 [3.07] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .218 [5.5] Material: Brass Mounting Hole: .128 3.3]

Part Number: 3388

  • "A" Barrel O.D.: .121 [3.07]
  • "B" Length Under Flange: .156 [3.96]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .218 [5.5]
  • Material: Brass
  • Mounting Hole: .128 3.3]
Buy Now Datasheet
Rivets - 36-3388-ND - DigiKey
Thief River Falls, MN, United States
"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

"0.120"" (3.05mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3388 36-3388-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3312 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Nylon Panel Snap Rivet - 3446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers