Keystone Electronics Corp. Nylon Panel Snap Rivet 3450

Description
Part Number: 3450 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .295 [7.5] -.335 8.5] Head Diameter: .315 [8.0] Length: 10mm [.394] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 3450 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .295 [7.5] -.335 8.5] Head Diameter: .315 [8.0] Length: 10mm [.394] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3450 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3450
Nylon Panel Snap Rivet 3450
Part Number: 3450 "A" Barrel O.D.: .158 [4.0] Color: Black For Panel Thickness: .295 [7.5] -.335 8.5] Head Diameter: .315 [8.0] Length: 10mm [.394] Material: Nylon

Part Number: 3450

  • "A" Barrel O.D.: .158 [4.0]
  • Color: Black
  • For Panel Thickness: .295 [7.5] -.335 8.5]
  • Head Diameter: .315 [8.0]
  • Length: 10mm [.394]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3450-ND - DigiKey
Thief River Falls, MN, United States
"0.158"" (4.01mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"

"0.158"" (4.01mm) Snap Rivet 0.295"" ~ 0.335"" (7.49mm ~ 8.51mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3450 36-3450-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3449 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3389 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers