Keystone Electronics Corp. Key Hole Panel Rivet 3330

Description
Part Number: 3330 For Panel Thickness: .156 [3.96] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]
Request a Quote Datasheet
Description
Part Number: 3330 For Panel Thickness: .156 [3.96] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3330 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3330
Key Hole Panel Rivet 3330
Part Number: 3330 For Panel Thickness: .156 [3.96] Head Diameter: .343 [8.7] Material: Nylon Mounting Hole: 0.219 [5.6]

Part Number: 3330

  • For Panel Thickness: .156 [3.96]
  • Head Diameter: .343 [8.7]
  • Material: Nylon
  • Mounting Hole: 0.219 [5.6]
Buy Now Datasheet
Rivets - 36-3330-ND - DigiKey
Thief River Falls, MN, United States
"0.219"" (5.56mm) Mounting Button 0.156"" (3.96mm) Grip Range Nylon"

"0.219"" (5.56mm) Mounting Button 0.156"" (3.96mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3330 36-3330-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3447 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3446 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers