Keystone Electronics Corp. Brass Semi-Tubular Rivet 3387

Description
Part Number: 3387 "A" Barrel O.D.: .089 [2.26] "B" Length Under Flange: .250 [6.35] Finish/Plating: Nickel Plate Head Diameter: .147 [3.7] Material: Brass Mounting Hole: 0.094
Request a Quote Datasheet
Description
Part Number: 3387 "A" Barrel O.D.: .089 [2.26] "B" Length Under Flange: .250 [6.35] Finish/Plating: Nickel Plate Head Diameter: .147 [3.7] Material: Brass Mounting Hole: 0.094
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3387 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3387
Brass Semi-Tubular Rivet 3387
Part Number: 3387 "A" Barrel O.D.: .089 [2.26] "B" Length Under Flange: .250 [6.35] Finish/Plating: Nickel Plate Head Diameter: .147 [3.7] Material: Brass Mounting Hole: 0.094

Part Number: 3387

  • "A" Barrel O.D.: .089 [2.26]
  • "B" Length Under Flange: .250 [6.35]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .147 [3.7]
  • Material: Brass
  • Mounting Hole: 0.094
Buy Now Datasheet
Rivets - 36-3387-ND - DigiKey
Thief River Falls, MN, United States
"0.087"" (2.21mm) Semi-Tubular Rivet Grip Range Brass"

"0.087"" (2.21mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3387 36-3387-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 36-16-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-15-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-25K-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details