Keystone Electronics Corp. Nylon Panel Snap Rivet 3441

Description
Part Number: 3441 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .083 [2.1] - .110 [2.8] Head Diameter: .165 [4.2] Length: .173 [4.4] Material: Nylon
Request a Quote
Description
Part Number: 3441 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .083 [2.1] - .110 [2.8] Head Diameter: .165 [4.2] Length: .173 [4.4] Material: Nylon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3441 is a nylon snap rivet for panel thicknesses of .083 to .110 inches (2.1 to 2.8 mm), with a rivet length of .160 inches (4.0 mm), a head diameter of .165 inches (4.2 mm), a head height of .047 inches (1.2 mm), and a hole size of .083 to .087 inches (2.1 to 2.2 mm). It is made of nylon 6/6, rated UL 94V-2, and black in color.

Datasheet Summary
Powered by GS/AI

Part number 3441 is a nylon snap rivet for panel thicknesses of .083 to .110 inches (2.1 to 2.8 mm), with a rivet length of .160 inches (4.0 mm), a head diameter of .165 inches (4.2 mm), a head height of .047 inches (1.2 mm), and a hole size of .083 to .087 inches (2.1 to 2.2 mm). It is made of nylon 6/6, rated UL 94V-2, and black in color.

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3441
Nylon Panel Snap Rivet 3441
Part Number: 3441 "A" Barrel O.D.: .079 [2.0] Color: Black For Panel Thickness: .083 [2.1] - .110 [2.8] Head Diameter: .165 [4.2] Length: .173 [4.4] Material: Nylon

Part Number: 3441

  • "A" Barrel O.D.: .079 [2.0]
  • Color: Black
  • For Panel Thickness: .083 [2.1] - .110 [2.8]
  • Head Diameter: .165 [4.2]
  • Length: .173 [4.4]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3441-ND - DigiKey
Thief River Falls, MN, United States
"0.076"" (1.93mm) Snap Rivet 0.083"" ~ 0.110"" (2.11mm ~ 2.79mm) Grip Range Nylon"

"0.076"" (1.93mm) Snap Rivet 0.083"" ~ 0.110"" (2.11mm ~ 2.79mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3441 36-3441-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3440 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Rivets - 36-37-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details