Keystone Electronics Corp. Key Hole Panel Rivet 3321

Description
Part Number: 3321 For Panel Thickness: .156 [3.96] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .187 [4.7]
Request a Quote Datasheet
Description
Part Number: 3321 For Panel Thickness: .156 [3.96] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .187 [4.7]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3321 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3321
Key Hole Panel Rivet 3321
Part Number: 3321 For Panel Thickness: .156 [3.96] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .187 [4.7]

Part Number: 3321

  • For Panel Thickness: .156 [3.96]
  • Head Diameter: .312 [7.9]
  • Material: Nylon
  • Mounting Hole: .187 [4.7]
Buy Now Datasheet
Rivets - 36-3321-ND - DigiKey
Thief River Falls, MN, United States
"0.187"" (4.75mm) 3/16"" Mounting Button 0.156"" (3.96mm) Grip Range Nylon"

"0.187"" (4.75mm) 3/16"" Mounting Button 0.156"" (3.96mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3321 36-3321-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Rivets - 36-16-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-34-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3302 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Rivets - 36-24-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details