Keystone Electronics Corp. Key Hole Panel Rivet 3313

Description
Part Number: 3313 For Panel Thickness: .187 [4.75] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0]
Request a Quote Datasheet
Description
Part Number: 3313 For Panel Thickness: .187 [4.75] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3313 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3313
Key Hole Panel Rivet 3313
Part Number: 3313 For Panel Thickness: .187 [4.75] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .158 [4.0]

Part Number: 3313

  • For Panel Thickness: .187 [4.75]
  • Head Diameter: .312 [7.9]
  • Material: Nylon
  • Mounting Hole: .158 [4.0]
Buy Now Datasheet
Rivets - 36-3313-ND - DigiKey
Thief River Falls, MN, United States
"0.158"" (4.01mm) Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

"0.158"" (4.01mm) Mounting Button 0.187"" (4.75mm) 3/16"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3313 36-3313-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3335 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 36-45-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details