Keystone Electronics Corp. Brass Semi-Tubular Rivet 3382

Description
Part Number: 3382 "A" Barrel O.D.: .059 [1.49] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .109 [2.8] Material: Brass Mounting Hole: 0.094
Request a Quote Datasheet
Description
Part Number: 3382 "A" Barrel O.D.: .059 [1.49] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .109 [2.8] Material: Brass Mounting Hole: 0.094
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Semi-Tubular Rivet - 3382 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Semi-Tubular Rivet
3382
Brass Semi-Tubular Rivet 3382
Part Number: 3382 "A" Barrel O.D.: .059 [1.49] "B" Length Under Flange: .156 [3.96] Finish/Plating: Nickel Plate Head Diameter: .109 [2.8] Material: Brass Mounting Hole: 0.094

Part Number: 3382

  • "A" Barrel O.D.: .059 [1.49]
  • "B" Length Under Flange: .156 [3.96]
  • Finish/Plating: Nickel Plate
  • Head Diameter: .109 [2.8]
  • Material: Brass
  • Mounting Hole: 0.094
Buy Now Datasheet
Rivets - 36-3382-ND - DigiKey
Thief River Falls, MN, United States
"0.059"" (1.50mm) Semi-Tubular Rivet Grip Range Brass"

"0.059"" (1.50mm) Semi-Tubular Rivet Grip Range Brass"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3382 36-3382-ND
Product Name Brass Semi-Tubular Rivet Rivets
Rivet Type Semi-tubular Semi-tubular
Material Brass Brass
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3441 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.0790 inch (2.01 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3430 inch (8.71 mm)
View Details
2 suppliers
Rivets - 36-14-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Rivets - 36-43-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details