Keystone Electronics Corp. Key Hole Panel Rivet 3305

Description
Part Number: 3305 For Panel Thickness: .250 [6.35] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote Datasheet
Description
Part Number: 3305 For Panel Thickness: .250 [6.35] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3305 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3305
Key Hole Panel Rivet 3305
Part Number: 3305 For Panel Thickness: .250 [6.35] Head Diameter: .250 [6.4] Material: Nylon Mounting Hole: .125 [3.2]

Part Number: 3305

  • For Panel Thickness: .250 [6.35]
  • Head Diameter: .250 [6.4]
  • Material: Nylon
  • Mounting Hole: .125 [3.2]
Buy Now Datasheet
Rivets - 36-3305-ND - DigiKey
Thief River Falls, MN, United States
"0.125"" (3.18mm) 1/8"" Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

"0.125"" (3.18mm) 1/8"" Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3305 36-3305-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Key Hole Panel Rivet - 3311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Nylon Panel Snap Rivet - 3448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1580 inch (4.01 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3300 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers