Keystone Electronics Corp. Nylon Panel Snap Rivet 3444

Description
Part Number: 3444 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .146 [3.7] - .181 [4.6] Head Diameter: .244 [6.2] Length: 6mm [2.36] Material: Nylon
Request a Quote Datasheet
Description
Part Number: 3444 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .146 [3.7] - .181 [4.6] Head Diameter: .244 [6.2] Length: 6mm [2.36] Material: Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Panel Snap Rivet - 3444 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Panel Snap Rivet
3444
Nylon Panel Snap Rivet 3444
Part Number: 3444 "A" Barrel O.D.: .138 [3.5] Color: Black For Panel Thickness: .146 [3.7] - .181 [4.6] Head Diameter: .244 [6.2] Length: 6mm [2.36] Material: Nylon

Part Number: 3444

  • "A" Barrel O.D.: .138 [3.5]
  • Color: Black
  • For Panel Thickness: .146 [3.7] - .181 [4.6]
  • Head Diameter: .244 [6.2]
  • Length: 6mm [2.36]
  • Material: Nylon
Buy Now Datasheet
Rivets - 36-3444-ND - DigiKey
Thief River Falls, MN, United States
"0.138"" (3.51mm) Snap Rivet 0.146"" ~ 0.181"" (3.71mm ~ 4.60mm) Grip Range Nylon"

"0.138"" (3.51mm) Snap Rivet 0.146"" ~ 0.181"" (3.71mm ~ 4.60mm) Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3444 36-3444-ND
Product Name Nylon Panel Snap Rivet Rivets
Rivet Type Panel; Snap Snap
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Panel Snap Rivet - 3445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel; Snap
Material Plastic; Nylon
Body / Shank Diameter 0.1380 inch (3.51 mm)
View Details
2 suppliers
Rivets - 36-36-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Key Hole Panel Rivet - 3322 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers