Keystone Electronics Corp. Flat Washer, #2, Nylon 3357

Description
Part Number: 3357 "ID": .098 [2.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3357 "ID": .098 [2.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 in (2.49 mm), outer diameter of 0.250 in (6.4 mm), and thickness of 0.062 in (1.57 mm), designed to grip the screw shank for quick assembly. Made of Nylon 6/6 per ASTM D4066, rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.098 in (2.49 mm), outer diameter of 0.250 in (6.4 mm), and thickness of 0.062 in (1.57 mm), designed to grip the screw shank for quick assembly. Made of Nylon 6/6 per ASTM D4066, rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3357 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3357
Flat Washer, #2, Nylon 3357
Part Number: 3357 "ID": .098 [2.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3357

  • "ID": .098 [2.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3357-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3357-ND
Standard Washers 36-3357-ND
"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#2 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 94B3685 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
94B3685
Washer Rohs Compliant Keystone 94B3685
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3357 36-3357-ND 94B3685
Product Name Flat Washer, #2, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3176 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2246 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.128 inch (3.251 mm)
View Details
2 suppliers
Flat Washer, #2, Fibre - 3113 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers
Internal Tooth Washer - 4691 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.469 inch (11.913 mm)
View Details
2 suppliers