Keystone Electronics Corp. Key Hole Panel Rivet 3324

Description
Part Number: 3324 For Panel Thickness: .250 [6.35] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .187 [4.7]
Request a Quote
Description
Part Number: 3324 For Panel Thickness: .250 [6.35] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .187 [4.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Hole Panel Rivet, part number 3324, is designed for use with panel thicknesses of 0.250 inches (6.35 mm). It features a head diameter of 0.312 inches (7.9 mm) and is made from Nylon 6/6, which is UL Rated 94V-2. The rivet is suitable for mounting holes of 0.187 inches (4.7 mm). Its keyhole design allows for easy installation without the need for tooling, and it can be hand-installed. The one-piece construction enables reuse without losing any components, while the tapered locking shank ensures a secure fit between panels. The domed head provides a clean appearance on the top panel, making it a practical choice for various applications.

Datasheet Summary
Powered by GS/AI

The Key Hole Panel Rivet, part number 3324, is designed for use with panel thicknesses of 0.250 inches (6.35 mm). It features a head diameter of 0.312 inches (7.9 mm) and is made from Nylon 6/6, which is UL Rated 94V-2. The rivet is suitable for mounting holes of 0.187 inches (4.7 mm). Its keyhole design allows for easy installation without the need for tooling, and it can be hand-installed. The one-piece construction enables reuse without losing any components, while the tapered locking shank ensures a secure fit between panels. The domed head provides a clean appearance on the top panel, making it a practical choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Key Hole Panel Rivet - 3324 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Key Hole Panel Rivet
3324
Key Hole Panel Rivet 3324
Part Number: 3324 For Panel Thickness: .250 [6.35] Head Diameter: .312 [7.9] Material: Nylon Mounting Hole: .187 [4.7]

Part Number: 3324

  • For Panel Thickness: .250 [6.35]
  • Head Diameter: .312 [7.9]
  • Material: Nylon
  • Mounting Hole: .187 [4.7]
Buy Now Datasheet
Rivets - 36-3324-ND - DigiKey
Thief River Falls, MN, United States
"0.187"" (4.75mm) 3/16"" Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

"0.187"" (4.75mm) 3/16"" Mounting Button 0.250"" (6.35mm) 1/4"" Grip Range Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Rivets Rivets
Product Number 3324 36-3324-ND
Product Name Key Hole Panel Rivet Rivets
Rivet Type Panel Mounting Button
Unlock Full Specs
to access all available technical data

Similar Products

Brass Semi-Tubular Rivet - 3387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Rivets - 36-34-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Key Hole Panel Rivet - 3305 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Panel
Material Plastic; Nylon
Head Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Brass Semi-Tubular Rivet - 3385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Rivet Type Semi-tubular
Material Brass
Finish Nickel Plated
View Details
2 suppliers