Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3228

Description
Part Number: 3228 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3228 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon flat retaining washer with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 1.000 inch (25.4 mm), and a thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for easy assembly. The washer is made of Nylon 6/6 per ASTM D4066 and is rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon flat retaining washer with an internal diameter of 0.385 inches (9.65 mm), an outer diameter of 1.000 inch (25.4 mm), and a thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for easy assembly. The washer is made of Nylon 6/6 per ASTM D4066 and is rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3228
Flat Washer, 3/8", Nylon 3228
Part Number: 3228 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3228

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: 1.000 [25.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3228-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3228-ND
Standard Washers 36-3228-ND
"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"3/8"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5028 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5028
Washer Keystone 62W5028
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3228 36-3228-ND 62W5028
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 7688 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers
Shoulder Washer - 3049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2246 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.128 inch (3.251 mm)
View Details
2 suppliers
Flat Washer, #2, Nylon - 3347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.250 inch (6.350 mm)
View Details
2 suppliers