Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3192

Description
Part Number: 3192 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3192 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.385 inch (9.65 mm), an outer diameter of 0.750 inch (19.1 mm), and a thickness of 0.047 inch (1.19 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.385 inch (9.65 mm), an outer diameter of 0.750 inch (19.1 mm), and a thickness of 0.047 inch (1.19 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3192
Flat Washer, 3/8", Nylon 3192
Part Number: 3192 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3192

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3192-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3192-ND
Standard Washers 36-3192-ND
"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 95C0702 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
95C0702
Washer Rohs Compliant Keystone 95C0702
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3192 36-3192-ND 95C0702
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3240 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.265 inch (6.731 mm)
View Details
5 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 7680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
5 suppliers