Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3178

Description
Part Number: 3178 "ID": .260 [6.6] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3178 "ID": .260 [6.6] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.500 inches (12.7 mm), and a thickness of 0.047 inches (1.19 mm), designed for use with a 1/4" screw. The washer retains a flat profile and is compliant with RoHS standards and ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.500 inches (12.7 mm), and a thickness of 0.047 inches (1.19 mm), designed for use with a 1/4" screw. The washer retains a flat profile and is compliant with RoHS standards and ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3178
Flat Washer, 1/4", Fibre 3178
Part Number: 3178 "ID": .260 [6.6] Material: Fibre OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3178

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3178-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3178-ND
Standard Washers 36-3178-ND
"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6882 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6882
Washer Rohs Compliant Keystone 99H6882
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3178 36-3178-ND 99H6882
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.135 inch (3.429 mm)
View Details
2 suppliers
Lockwasher - 1476 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3177 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers