Keystone Electronics Corp. Flat Washer, #6, Fibre 3161

Description
Part Number: 3161 "ID": .140 [3.6] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3161 "ID": .140 [3.6] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, designed to grip the screw shank and remain attached for easy assembly. It has an internal diameter of 0.140 in (3.56 mm), an outer diameter of 0.375 in (9.5 mm), and a thickness of 0.047 in (1.19 mm).

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, designed to grip the screw shank and remain attached for easy assembly. It has an internal diameter of 0.140 in (3.56 mm), an outer diameter of 0.375 in (9.5 mm), and a thickness of 0.047 in (1.19 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3161 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3161
Flat Washer, #6, Fibre 3161
Part Number: 3161 "ID": .140 [3.6] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3161

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
FIBRE WASHER - 3161 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIBRE WASHER
3161
FIBRE WASHER 3161
FIBRE WASHER

FIBRE WASHER

Buy Now
Standard Washers - 36-3161-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3161-ND
Standard Washers 36-3161-ND
"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#6 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6873 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6873
Washer Rohs Compliant Keystone 99H6873
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3161 3161 36-3161-ND 99H6873
Product Name Flat Washer, #6, Fibre FIBRE WASHER Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Steel Lock Washer - 7235-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.117 inch (2.972 mm)
View Details
3 suppliers
Flat Washer, #8, Fibre - 3204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers