Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3136

Description
Part Number: 3136 "ID": .260 [6.6] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3136 "ID": .260 [6.6] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.625 inches (15.9 mm), and a thickness of 0.032 inches (0.81 mm), designed for use with a 1/4" screw. The washer is RoHS compliant and manufactured to meet ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.260 inches (6.60 mm), an outer diameter of 0.625 inches (15.9 mm), and a thickness of 0.032 inches (0.81 mm), designed for use with a 1/4" screw. The washer is RoHS compliant and manufactured to meet ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3136
Flat Washer, 1/4", Fibre 3136
Part Number: 3136 "ID": .260 [6.6] Material: Fibre OD: .625 [15.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3136

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3136-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3136-ND
Standard Washers 36-3136-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6851 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6851
Washer Rohs Compliant Keystone 99H6851
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3136 36-3136-ND 99H6851
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Steel Lock Washer - 4693 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.117 inch (2.972 mm)
View Details
4 suppliers
Flat Washer, #8, Nylon - 3167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers