Keystone Electronics Corp. Flat Washer, #8, Fibre 3164

Description
Part Number: 3164 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3164 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, with an inner diameter of 0.171 inches (4.34 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.047 inches (1.19 mm), designed to fit an #8 screw. It is not specified as a lock or retaining washer and is intended for general use.

Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, with an inner diameter of 0.171 inches (4.34 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.047 inches (1.19 mm), designed to fit an #8 screw. It is not specified as a lock or retaining washer and is intended for general use.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Fibre - 3164 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Fibre
3164
Flat Washer, #8, Fibre 3164
Part Number: 3164 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3164

  • "ID": .171 [4.3]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3164-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3164-ND
Standard Washers 36-3164-ND
"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#8 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Keystone - 62W5019 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5019
Washer Keystone 62W5019
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3164 36-3164-ND 62W5019
Product Name Flat Washer, #8, Fibre Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Steel Lock Washer - 1485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.321 inch (8.153 mm)
View Details
2 suppliers
Flat Washer, #4, Steel - 4692 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Outside Diameter 0.281 inch (7.137 mm)
View Details
3 suppliers