Keystone Electronics Corp. Slide-In PC Leaf Spring Contact 1016-1

Description
Part Number: 1016-1 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact May be used as both positive and negative contacts. (dual spring design) Use for matching positive contact (single spring design)
Request a Quote Datasheet
Description
Part Number: 1016-1 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact May be used as both positive and negative contacts. (dual spring design) Use for matching positive contact (single spring design)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide-In PC Leaf Spring Contact - 1016-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slide-In PC Leaf Spring Contact
1016-1
Slide-In PC Leaf Spring Contact 1016-1
Part Number: 1016-1 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Type: Contact May be used as both positive and negative contacts. (dual spring design) Use for matching positive contact (single spring design)

Part Number: 1016-1

  • # of Cells: 1
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Type: Contact
  • May be used as both positive and negative contacts. (dual spring design)
  • Use for matching positive contact (single spring design)
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Electrical Contacts
Product Number 1016-1
Product Name Slide-In PC Leaf Spring Contact
Contact Material Base Metal
Unlock Full Specs
to access all available technical data

Similar Products

.110
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details
Positive Tall Enclosure Contact- Cell Height: 5.0mm and taller - 122 - Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Stainless; Stainless Steel
Plating / Coating Gold; Gold Plate
View Details
SMT Leaf Spring Contact-Matte Tin Plate - 5330 - Keystone Electronics Corp.
Specs
Contact Material Steel; Base Metal
Base / Spring Metal Spring Steel
Plating / Coating Tin; Matte Tin
View Details
.187
Keystone Electronics Corp.
Specs
Contact Material Base Metal
Base / Spring Metal Brass
Plating / Coating Tin; Matte Tin
View Details