Keystone Electronics Corp. THM Insulated Retainer for 20mm Cell-Tin Nickel Plate 3023

Description
Part Number: 3023 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder Unassembled Holder and Insulator, Request Product Design Guide No Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3023 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder Unassembled Holder and Insulator, Request Product Design Guide No Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3023 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate
3023
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate 3023
Part Number: 3023 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder Unassembled Holder and Insulator, Request Product Design Guide No Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3023

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
  • Unassembled Holder and Insulator, Request Product Design Guide No
  • Ideal for 6 Volt or 3 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3023-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3023-ND
Battery Holders, Clips, Contacts 36-3023-ND
Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Buy Now Datasheet
Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0423 - Newark, An Avnet Company
Chicago, IL, United States
Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone
25T0423
Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone 25T0423
BATTERY RETAINER, 20MM CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY RETAINER, 20MM CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3023 36-3023-ND 25T0423
Product Name THM Insulated Retainer for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Cell Holder, PC with Ribbon - 2477RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
4 AA Holder, Series Connection - 148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers