Keystone Electronics Corp. For 3 C Cells-All Contacts Insulated 2195

Description
Part Number: 2195 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2195 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 3 C Cells-All Contacts Insulated - 2195 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 3 C Cells-All Contacts Insulated
2195
For 3 C Cells-All Contacts Insulated 2195
Part Number: 2195 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 2195

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2195-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2195-ND
Battery Holders, Clips, Contacts 36-2195-ND
Battery Holder (Open) C 3 Cell Solder Lug

Battery Holder (Open) C 3 Cell Solder Lug

Buy Now Datasheet
Battery holder, steel, holds 3 C cell batteries, all contacts insulated - 70182241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery holder, steel, holds 3 C cell batteries, all contacts insulated
70182241
Battery holder, steel, holds 3 C cell batteries, all contacts insulated 70182241
Battery holder, steel, holds 3 C cell batteries, all contacts insulated

Battery holder, steel, holds 3 C cell batteries, all contacts insulated

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2195 36-2195-ND 70182241
Product Name For 3 C Cells-All Contacts Insulated Battery Holders, Clips, Contacts Battery holder, steel, holds 3 C cell batteries, all contacts insulated
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Cell Holder, PC - 2477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
DL223 -6V Battery Holder, Solder Lug - 223 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
3 AAA Cell Holder with PC connector - 2480CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers