Keystone Electronics Corp. SMT (Auto-In) Holder for 2025 & 2032 Cell 1058

Description
Part Number: 1058 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. Low Profile Design. Available on Tape & Reel, P/N
Request a Quote
Description
Part Number: 1058 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. Low Profile Design. Available on Tape & Reel, P/N
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 1058 is a surface mount auto-in holder for 2025 and 2032 coin cells, designed for automatic battery insertion via vacuum or mechanical pick-and-place systems. It features gold-plated phosphor bronze contacts with flash plating for low contact resistance and a glass-filled LCP base rated UL 94V-0. The holder has a low profile with a height of 3.5 mm, and its solder tails are viewable for joint inspection. It is available in bulk or on tape and reel, with conductive polystyrene carrier tape compliant with ANSI/EIA-481 standards. Operating temperature ranges from -51°C to 145°C.

Datasheet Summary
Powered by GS/AI

The part number 1058 is a surface mount auto-in holder for 2025 and 2032 coin cells, designed for automatic battery insertion via vacuum or mechanical pick-and-place systems. It features gold-plated phosphor bronze contacts with flash plating for low contact resistance and a glass-filled LCP base rated UL 94V-0. The holder has a low profile with a height of 3.5 mm, and its solder tails are viewable for joint inspection. It is available in bulk or on tape and reel, with conductive polystyrene carrier tape compliant with ANSI/EIA-481 standards. Operating temperature ranges from -51°C to 145°C.

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In) Holder for 2025 & 2032 Cell
1058
SMT (Auto-In) Holder for 2025 & 2032 Cell 1058
Part Number: 1058 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. Low Profile Design. Available on Tape & Reel, P/N

Part Number: 1058

  • # of Cells: 1
  • Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC,
  • Cell Size: 20mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Type: Holder
  • Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device.
  • Low Profile Design.
  • Available on Tape & Reel, P/N
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1058-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1058-ND
Battery Holders, Clips, Contacts 36-1058-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1058 36-1058-ND
Product Name SMT (Auto-In) Holder for 2025 & 2032 Cell Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

 - 2050063 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Multiple Cell
Mounting Snap Terminals
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM Holder for 1/2AA or CR2 Battery - 108 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
4 AA Holder, Series Connection - 148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers