Keystone Electronics Corp. Molded 9 Volt I Style Strap-6" Leads 233-M

Description
Part Number: 233-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 233-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded 9 Volt I Style Strap-6
New Hyde Park, NY, USA
Molded 9 Volt I Style Strap-6" Leads
233-M
Molded 9 Volt I Style Strap-6" Leads 233-M
Part Number: 233-M # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap

Part Number: 233-M

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-233-M-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-233-M-ND
Battery Holders, Clips, Contacts 36-233-M-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 1 Cell, Wire Leads; Battery Sizes Accepted Keystone - 95M4718 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1 Cell, Wire Leads; Battery Sizes Accepted Keystone
95M4718
Battery Holder, 1 Cell, Wire Leads; Battery Sizes Accepted Keystone 95M4718
BATTERY HOLDER, 1 CELL, WIRE LEADS; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:

BATTERY HOLDER, 1 CELL, WIRE LEADS; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 233-M 36-233-M-ND 95M4718
Product Name Molded 9 Volt I Style Strap-6" Leads Battery Holders, Clips, Contacts Battery Holder, 1 Cell, Wire Leads; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Snaps
Material ABS
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-262-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM Holder for 1/2AA Battery w/ coil spring - 1127 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Rivet Mount AA Cell Clip-Insulated Contact - 100 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers