Keystone Electronics Corp. Pan Head Stainless Steel Screw 9909

Description
Part Number: 9909 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 10-32
Request a Quote Datasheet
Description
Part Number: 9909 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 10-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan Head Stainless Steel Screw - 9909 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Pan Head Stainless Steel Screw
9909
Pan Head Stainless Steel Screw 9909
Part Number: 9909 Drive: Phillips Length: .375 [9.5] Material: Stainless Steel Thread: 10-32

Part Number: 9909

  • Drive: Phillips
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Thread: 10-32
Buy Now Datasheet
Machine Screw - 36-9909-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9909-ND
Machine Screw 36-9909-ND
#10-32 Pan Head Machine Screw Phillips Drive Stainless Steel

#10-32 Pan Head Machine Screw Phillips Drive Stainless Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9909 36-9909-ND
Product Name Pan Head Stainless Steel Screw Machine Screw
Head Type Pan Head Pan Head
Standard Drives Philips / Frearson Philips / Frearson
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

M3 Pan Head Machine Screw, 25.00L - 29348 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
2 suppliers
Titanium SHCS M5 x 30mm Long - 25055 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
Flat Head Screw - 9513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Titanium SHCS 1/4-20 x .625 Long - 21910 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers