Keystone Electronics Corp. M3 Pan Head Screw, 16.0 L 29316

Description
Part Number: 29316 Length: 16mm [.630] Material: Steel Thread: M3
Request a Quote Datasheet
Description
Part Number: 29316 Length: 16mm [.630] Material: Steel Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Pan Head Screw, 16.0 L - 29316 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Pan Head Screw, 16.0 L
29316
M3 Pan Head Screw, 16.0 L 29316
Part Number: 29316 Length: 16mm [.630] Material: Steel Thread: M3

Part Number: 29316

  • Length: 16mm [.630]
  • Material: Steel
  • Thread: M3
Buy Now Datasheet
Machine Screw - 36-29316-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-29316-ND
Machine Screw 36-29316-ND
M3 Pan Head Machine Screw Slotted Drive Steel

M3 Pan Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 29316 36-29316-ND
Product Name M3 Pan Head Screw, 16.0 L Machine Screw
Head Type Pan Head Pan Head
Material Steel Steel
Length 0.6299 inch (16 mm)
Metric M3 M3
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9401 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Slotted Jack Screw-Clear w/ Hardware,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Plated
View Details
Titanium SHCS 2-56 x .500 Long - 21208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Titanium
Length 0.5000 inch (12.7 mm)
Inch # 2
View Details
2 suppliers